Capital Lighting, Inc. 9146-407 Exterior -Post/Pier Head 706370

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Prussian Gold Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Prussian Gold Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
9146-407 Exterior -Post/Pier Head - 706370 - Capital Lighting, Inc.
Columbus, OH, USA
9146-407 Exterior -Post/Pier Head
706370
9146-407 Exterior -Post/Pier Head 706370
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Prussian Gold Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 22.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Prussian Gold
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706370
Product Name 9146-407 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details