Capital Lighting, Inc. 9801-144 Exterior -Wall Mt./Flush 706366

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Stainless Steel Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Stainless Steel Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
9801-144 Exterior -Wall Mt./Flush - 706366 - Capital Lighting, Inc.
Columbus, OH, USA
9801-144 Exterior -Wall Mt./Flush
706366
9801-144 Exterior -Wall Mt./Flush 706366
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Stainless Steel Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 9.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Stainless Steel
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706366
Product Name 9801-144 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details