Capital Lighting, Inc. P380-084 Sconces-Pocket 706365

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Nickel Weight: 12.1 Product Name: Two Light Alabaster Wall Sconce Category: Wall Sconce Glass: Alabaster Dust�
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Nickel Weight: 12.1 Product Name: Two Light Alabaster Wall Sconce Category: Wall Sconce Glass: Alabaster Dust�

Suppliers

Company
Product
Description
Supplier Links
P380-084 Sconces-Pocket - 706365 - Capital Lighting, Inc.
Columbus, OH, USA
P380-084 Sconces-Pocket
706365
P380-084 Sconces-Pocket 706365
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Nickel Weight: 12.1 Product Name: Two Light Alabaster Wall Sconce Category: Wall Sconce Glass: Alabaster Dust�

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 21.50
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Nickel
Weight: 12.1
Product Name: Two Light Alabaster Wall Sconce
Category: Wall Sconce
Glass: Alabaster Dust�

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706365
Product Name P380-084 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details