Capital Lighting, Inc. 9806-143-PL Exterior -Post/Pier Head 706362

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
9806-143-PL Exterior -Post/Pier Head - 706362 - Capital Lighting, Inc.
Columbus, OH, USA
9806-143-PL Exterior -Post/Pier Head
706362
9806-143-PL Exterior -Post/Pier Head 706362
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 12.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Oil Rubbed Bronze
Product Name: One Light Outdoor Fixture
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706362
Product Name 9806-143-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details