Capital Lighting, Inc. 9802-143-PL Exterior -Wall Mt./Flush 706360

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
9802-143-PL Exterior -Wall Mt./Flush - 706360 - Capital Lighting, Inc.
Columbus, OH, USA
9802-143-PL Exterior -Wall Mt./Flush
706360
9802-143-PL Exterior -Wall Mt./Flush 706360
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.00
Extension: 4.5
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Oil Rubbed Bronze
Product Name: One Light Outdoor Fixture
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706360
Product Name 9802-143-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details