Capital Lighting, Inc. 9151-A357-PL Exterior -Wall Mount 706347

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 9.5 Bulb Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 9.5 Bulb Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
9151-A357-PL Exterior -Wall Mount - 706347 - Capital Lighting, Inc.
Columbus, OH, USA
9151-A357-PL Exterior -Wall Mount
706347
9151-A357-PL Exterior -Wall Mount 706347
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 9.5 Bulb Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 9.5
Bulb
Qty: 1
Wattage: 13
Finish: Iron Oxide
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706347
Product Name 9151-A357-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details