Capital Lighting, Inc. 9153-357 Exterior -Wall Mount 706341

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Extension: 12.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Iron Oxide Glass: Mouth Blown Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Extension: 12.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Iron Oxide Glass: Mouth Blown Seeded

Suppliers

Company
Product
Description
Supplier Links
9153-357 Exterior -Wall Mount - 706341 - Capital Lighting, Inc.
Columbus, OH, USA
9153-357 Exterior -Wall Mount
706341
9153-357 Exterior -Wall Mount 706341
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Extension: 12.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Iron Oxide Glass: Mouth Blown Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.00
Extension: 12.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Iron Oxide
Glass: Mouth Blown Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706341
Product Name 9153-357 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details