Capital Lighting, Inc. P451 Sconces-Pocket 706167

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Other Weight: 2.53 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Other Weight: 2.53 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P451 Sconces-Pocket - 706167 - Capital Lighting, Inc.
Columbus, OH, USA
P451 Sconces-Pocket
706167
P451 Sconces-Pocket 706167
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Other Weight: 2.53 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 7.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Other
Weight: 2.53
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706167
Product Name P451 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details