Capital Lighting, Inc. P458-617 Sconces-Pocket 706165

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Weight: 5.06 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Venitian
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Weight: 5.06 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Venitian

Suppliers

Company
Product
Description
Supplier Links
P458-617 Sconces-Pocket - 706165 - Capital Lighting, Inc.
Columbus, OH, USA
P458-617 Sconces-Pocket
706165
P458-617 Sconces-Pocket 706165
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Weight: 5.06 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Venitian

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 16.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Weight: 5.06
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Venitian

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706165
Product Name P458-617 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details