Capital Lighting, Inc. P454 Sconces-Pocket 706163

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Art

Suppliers

Company
Product
Description
Supplier Links
P454 Sconces-Pocket - 706163 - Capital Lighting, Inc.
Columbus, OH, USA
P454 Sconces-Pocket
706163
P454 Sconces-Pocket 706163
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Art

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.50
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706163
Product Name P454 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details