Capital Lighting, Inc. P456-617 Sconces-Single Glass 706161

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.25 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 3.21 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Painted
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.25 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 3.21 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Painted

Suppliers

Company
Product
Description
Supplier Links
P456-617 Sconces-Single Glass - 706161 - Capital Lighting, Inc.
Columbus, OH, USA
P456-617 Sconces-Single Glass
706161
P456-617 Sconces-Single Glass 706161
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.25 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 3.21 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Painted

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.25
Extension: 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 3.21
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Painted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706161
Product Name P456-617 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details