Capital Lighting, Inc. P461-077 Sconces-Pocket 706137

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.75 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.75 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P461-077 Sconces-Pocket - 706137 - Capital Lighting, Inc.
Columbus, OH, USA
P461-077 Sconces-Pocket
706137
P461-077 Sconces-Pocket 706137
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.75 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 19.75
Extension: 3.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706137
Product Name P461-077 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details