Capital Lighting, Inc. P464-056 Sconces-Pocket 706136

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 11.50 Extension: 4 Bulb Type: G24q-3 4 Qty: 1 Wattage: 26 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Painted
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 11.50 Extension: 4 Bulb Type: G24q-3 4 Qty: 1 Wattage: 26 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Painted

Suppliers

Company
Product
Description
Supplier Links
P464-056 Sconces-Pocket - 706136 - Capital Lighting, Inc.
Columbus, OH, USA
P464-056 Sconces-Pocket
706136
P464-056 Sconces-Pocket 706136
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 11.50 Extension: 4 Bulb Type: G24q-3 4 Qty: 1 Wattage: 26 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Painted

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 11.50
Extension: 4
Bulb
Type: G24q-3 4
Qty: 1
Wattage: 26
Finish: Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Painted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706136
Product Name P464-056 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details