Capital Lighting, Inc. P470-617 Sconces-Single Candle 706135

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 1.25 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Off
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 1.25 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Off

Suppliers

Company
Product
Description
Supplier Links
P470-617 Sconces-Single Candle - 706135 - Capital Lighting, Inc.
Columbus, OH, USA
P470-617 Sconces-Single Candle
706135
P470-617 Sconces-Single Candle 706135
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 1.25 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Off

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 1.25
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Off

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706135
Product Name P470-617 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details