Capital Lighting, Inc. P467-084 Sconces-Pocket 706131

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Extension: 4 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Nickel Weight: 3.19 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Extension: 4 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Nickel Weight: 3.19 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Art

Suppliers

Company
Product
Description
Supplier Links
P467-084 Sconces-Pocket - 706131 - Capital Lighting, Inc.
Columbus, OH, USA
P467-084 Sconces-Pocket
706131
P467-084 Sconces-Pocket 706131
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Extension: 4 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Nickel Weight: 3.19 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Art

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.00
Extension: 4
Bulb
Type: G24q-1
Qty: 1
Wattage: 13
Finish: Nickel
Weight: 3.19
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706131
Product Name P467-084 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details