Capital Lighting, Inc. P472-084 Sconces-Double Candle 706119

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Nickel Weight: 2.2 Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: White Fabric
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Nickel Weight: 2.2 Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: White Fabric

Suppliers

Company
Product
Description
Supplier Links
P472-084 Sconces-Double Candle - 706119 - Capital Lighting, Inc.
Columbus, OH, USA
P472-084 Sconces-Double Candle
706119
P472-084 Sconces-Double Candle 706119
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Nickel Weight: 2.2 Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: White Fabric

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Nickel
Weight: 2.2
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Glass: White Fabric

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706119
Product Name P472-084 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details