Capital Lighting, Inc. P472-617 Sconces-Double Candle 706117

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 2.2 Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Off
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 2.2 Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Off

Suppliers

Company
Product
Description
Supplier Links
P472-617 Sconces-Double Candle - 706117 - Capital Lighting, Inc.
Columbus, OH, USA
P472-617 Sconces-Double Candle
706117
P472-617 Sconces-Double Candle 706117
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 2.2 Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Off

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 2.2
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Glass: Off

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706117
Product Name P472-617 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details