Capital Lighting, Inc. P551-084 Lamps-Desk/Piano Lamps 706116

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 14.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Nickel Weight: 7.15 Product Name: One Light Task Table Lamp Category: Table Lamp Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 14.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Nickel Weight: 7.15 Product Name: One Light Task Table Lamp Category: Table Lamp Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P551-084 Lamps-Desk/Piano Lamps - 706116 - Capital Lighting, Inc.
Columbus, OH, USA
P551-084 Lamps-Desk/Piano Lamps
706116
P551-084 Lamps-Desk/Piano Lamps 706116
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 14.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Nickel Weight: 7.15 Product Name: One Light Task Table Lamp Category: Table Lamp Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 14.00
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Nickel
Weight: 7.15
Product Name: One Light Task Table Lamp
Category: Table Lamp
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706116
Product Name P551-084 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details