PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 13.63
Bulb
Type: Candelabra
Qty: 4
Wattage: 15
Finish: Roman Bronze
Weight: 17.25
Product Name: 52`` Ceiling Fan
UPC: 026586947355
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.82 Dia
Wire: 6.5`
Motor size: 172X14
Motor housing: 12.99
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13
Blade span: 52
Electricity Use: 62
Light Kit: Included
Speeds: 3 speed RPM: Low - 65/High - 175
Optional Control: CT150 - Combo Wall/Hand Held Transmitter w/ Up-Down Light & Reverse Controls
Reverse Air: Yes
Airflow Efficienty: 4825
Airflow Efficienty: 78
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 706054 |
| Product Name | 5LCR52RB Fans-Ceiling Fans |