Capital Lighting, Inc. 3890-1W GB Sconces-Single Glass 705846

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Sq Antique Marbled Safety Listing: Damp Canopy: 4.75``Wx7.5``H Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Sq Antique Marbled Safety Listing: Damp Canopy: 4.75``Wx7.5``H Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
3890-1W GB Sconces-Single Glass - 705846 - Capital Lighting, Inc.
Columbus, OH, USA
3890-1W GB Sconces-Single Glass
705846
3890-1W GB Sconces-Single Glass 705846
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Sq Antique Marbled Safety Listing: Damp Canopy: 4.75``Wx7.5``H Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Golden Bronze
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Sq Antique Marbled
Safety Listing: Damp
Canopy: 4.75``Wx7.5``H
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705846
Product Name 3890-1W GB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details