Capital Lighting, Inc. 3890-M1L GB Mini Pendants-Rod 705842

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Sq Antique Marbled Safety Listing: Dry Canopy: 5``Dx3``E Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Sq Antique Marbled Safety Listing: Dry Canopy: 5``Dx3``E Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
3890-M1L GB Mini Pendants-Rod - 705842 - Capital Lighting, Inc.
Columbus, OH, USA
3890-M1L GB Mini Pendants-Rod
705842
3890-M1L GB Mini Pendants-Rod 705842
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Sq Antique Marbled Safety Listing: Dry Canopy: 5``Dx3``E Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 57.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Golden Bronze
Product Name: Mini Pendant
Category: Mini Pendant
Glass: Sq Antique Marbled
Safety Listing: Dry
Canopy: 5``Dx3``E
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705842
Product Name 3890-M1L GB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details