Capital Lighting, Inc. 8063-CG9 BUS Foyer/Hall Lanterns-Open Frame 705802

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burnt Sienna Product Name: Caged Foyer Category: Foyer - Caged Glass: Drip Candlesticks Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burnt Sienna Product Name: Caged Foyer Category: Foyer - Caged Glass: Drip Candlesticks Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8063-CG9 BUS Foyer/Hall Lanterns-Open Frame - 705802 - Capital Lighting, Inc.
Columbus, OH, USA
8063-CG9 BUS Foyer/Hall Lanterns-Open Frame
705802
8063-CG9 BUS Foyer/Hall Lanterns-Open Frame 705802
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burnt Sienna Product Name: Caged Foyer Category: Foyer - Caged Glass: Drip Candlesticks Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 44.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Burnt Sienna
Product Name: Caged Foyer
Category: Foyer - Caged
Glass: Drip Candlesticks
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705802
Product Name 8063-CG9 BUS Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details