Capital Lighting, Inc. 8949-3-53 Pendants-Bowl Style 705769

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oxidized Copper Product Name: Three Light Pendant Category: Pendant Glass: Antique Amber Safety Rating: Ul Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oxidized Copper Product Name: Three Light Pendant Category: Pendant Glass: Antique Amber Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
8949-3-53 Pendants-Bowl Style - 705769 - Capital Lighting, Inc.
Columbus, OH, USA
8949-3-53 Pendants-Bowl Style
705769
8949-3-53 Pendants-Bowl Style 705769
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oxidized Copper Product Name: Three Light Pendant Category: Pendant Glass: Antique Amber Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Oxidized Copper
Product Name: Three Light Pendant
Category: Pendant
Glass: Antique Amber
Safety Rating: Ul
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705769
Product Name 8949-3-53 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details