Capital Lighting, Inc. 3049-13-53 Flush Mounts-Bowl Style 705767

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oxodized Copper Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Antique Amber Scavo Safety Listing: Damp Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oxodized Copper Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Antique Amber Scavo Safety Listing: Damp Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
3049-13-53 Flush Mounts-Bowl Style - 705767 - Capital Lighting, Inc.
Columbus, OH, USA
3049-13-53 Flush Mounts-Bowl Style
705767
3049-13-53 Flush Mounts-Bowl Style 705767
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oxodized Copper Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Antique Amber Scavo Safety Listing: Damp Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oxodized Copper
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Antique Amber Scavo
Safety Listing: Damp
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705767
Product Name 3049-13-53 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details