Capital Lighting, Inc. 8049-9-53 Mid. Chandeliers-Glass Up 705760

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oxidized Copper Product Name: Nine Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oxidized Copper Product Name: Nine Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
8049-9-53 Mid. Chandeliers-Glass Up - 705760 - Capital Lighting, Inc.
Columbus, OH, USA
8049-9-53 Mid. Chandeliers-Glass Up
705760
8049-9-53 Mid. Chandeliers-Glass Up 705760
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oxidized Copper Product Name: Nine Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 32.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Oxidized Copper
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705760
Product Name 8049-9-53 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details