PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Empire Bronze
Weight: 3.8
Product Name: One Light Outdoor Wall Mount
UPC: 783209107106
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 705758 |
| Product Name | 1071CLEB Exterior -Wall Mount |
| Application | Residential; Outdoor |