Capital Lighting, Inc. 85928BK Exterior -Wall Mt./Flush 705756

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.25 Extension: 5.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 3.52 Product Name: One Light Outdoor Wall Mount UPC: 783209019676 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.25 Extension: 5.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 3.52 Product Name: One Light Outdoor Wall Mount UPC: 783209019676 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85928BK Exterior -Wall Mt./Flush - 705756 - Capital Lighting, Inc.
Columbus, OH, USA
85928BK Exterior -Wall Mt./Flush
705756
85928BK Exterior -Wall Mt./Flush 705756
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.25 Extension: 5.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 3.52 Product Name: One Light Outdoor Wall Mount UPC: 783209019676 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.25
Extension: 5.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Weight: 3.52
Product Name: One Light Outdoor Wall Mount
UPC: 783209019676
Category: Outdoor Wall Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705756
Product Name 85928BK Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details