Capital Lighting, Inc. 3249-53 Mini Pendants-Chain 705748

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxidized Copper Product Name: One Light Pendant Category: Pendant Glass: Antique Amber Scavo Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxidized Copper Product Name: One Light Pendant Category: Pendant Glass: Antique Amber Scavo Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
3249-53 Mini Pendants-Chain - 705748 - Capital Lighting, Inc.
Columbus, OH, USA
3249-53 Mini Pendants-Chain
705748
3249-53 Mini Pendants-Chain 705748
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxidized Copper Product Name: One Light Pendant Category: Pendant Glass: Antique Amber Scavo Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oxidized Copper
Product Name: One Light Pendant
Category: Pendant
Glass: Antique Amber Scavo
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705748
Product Name 3249-53 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details