Capital Lighting, Inc. 8449-5-53 Mid. Chandeliers-Glass Down 705742

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oxidized Copper Product Name: Five Light Nook Category: Nook Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oxidized Copper Product Name: Five Light Nook Category: Nook Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
8449-5-53 Mid. Chandeliers-Glass Down - 705742 - Capital Lighting, Inc.
Columbus, OH, USA
8449-5-53 Mid. Chandeliers-Glass Down
705742
8449-5-53 Mid. Chandeliers-Glass Down 705742
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oxidized Copper Product Name: Five Light Nook Category: Nook Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 22.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oxidized Copper
Product Name: Five Light Nook
Category: Nook
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705742
Product Name 8449-5-53 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details