Capital Lighting, Inc. 85078MREB Exterior -Hanging 705729

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Empire Bronze Weight: 10.45 Product Name: One Light Outdoor Hanging Lantern UPC: 783209023352 Category: Outdoor Hanging Lantern Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Empire Bronze Weight: 10.45 Product Name: One Light Outdoor Hanging Lantern UPC: 783209023352 Category: Outdoor Hanging Lantern Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85078MREB Exterior -Hanging - 705729 - Capital Lighting, Inc.
Columbus, OH, USA
85078MREB Exterior -Hanging
705729
85078MREB Exterior -Hanging 705729
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Empire Bronze Weight: 10.45 Product Name: One Light Outdoor Hanging Lantern UPC: 783209023352 Category: Outdoor Hanging Lantern Glass: Marble Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Empire Bronze
Weight: 10.45
Product Name: One Light Outdoor Hanging Lantern
UPC: 783209023352
Category: Outdoor Hanging Lantern
Glass: Marble
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705729
Product Name 85078MREB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details