Capital Lighting, Inc. 85015LTES Exterior -Wall Mount 705717

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.50 Extension: 15 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Espresso Weight: 6.6 Product Name: One Light Outdoor Wall Lantern UPC: 783209023093 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.50 Extension: 15 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Espresso Weight: 6.6 Product Name: One Light Outdoor Wall Lantern UPC: 783209023093 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85015LTES Exterior -Wall Mount - 705717 - Capital Lighting, Inc.
Columbus, OH, USA
85015LTES Exterior -Wall Mount
705717
85015LTES Exterior -Wall Mount 705717
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.50 Extension: 15 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Espresso Weight: 6.6 Product Name: One Light Outdoor Wall Lantern UPC: 783209023093 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 26.50
Extension: 15
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Espresso
Weight: 6.6
Product Name: One Light Outdoor Wall Lantern
UPC: 783209023093
Category: Outdoor Wall Mount
Glass: Latte
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705717
Product Name 85015LTES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details