Capital Lighting, Inc. 85195FCCH Exterior -Wall Mount 705712

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.50 Extension: 16 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chocolate Weight: 16.87 Product Name: One Light Outdoor Wall Lantern UPC: 783209023451 Category: Outdoor Wall Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.50 Extension: 16 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chocolate Weight: 16.87 Product Name: One Light Outdoor Wall Lantern UPC: 783209023451 Category: Outdoor Wall Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85195FCCH Exterior -Wall Mount - 705712 - Capital Lighting, Inc.
Columbus, OH, USA
85195FCCH Exterior -Wall Mount
705712
85195FCCH Exterior -Wall Mount 705712
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.50 Extension: 16 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chocolate Weight: 16.87 Product Name: One Light Outdoor Wall Lantern UPC: 783209023451 Category: Outdoor Wall Mount Glass: Frost Crackle Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.50
Extension: 16
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Chocolate
Weight: 16.87
Product Name: One Light Outdoor Wall Lantern
UPC: 783209023451
Category: Outdoor Wall Mount
Glass: Frost Crackle
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705712
Product Name 85195FCCH Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details