Capital Lighting, Inc. 85092FSBZ Exterior -Post/Pier Head 705709

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Bronze Weight: 7.7 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209023369 Category: Outdoor Pole/Post Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Bronze Weight: 7.7 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209023369 Category: Outdoor Pole/Post Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85092FSBZ Exterior -Post/Pier Head - 705709 - Capital Lighting, Inc.
Columbus, OH, USA
85092FSBZ Exterior -Post/Pier Head
705709
85092FSBZ Exterior -Post/Pier Head 705709
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Bronze Weight: 7.7 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209023369 Category: Outdoor Pole/Post Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.50
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Bronze
Weight: 7.7
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209023369
Category: Outdoor Pole/Post Mount
Glass: Frosted Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705709
Product Name 85092FSBZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details