Capital Lighting, Inc. 85096FSBZ Exterior -Wall Mount 705706

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze Weight: 2.31 Product Name: One Light Outdoor Wall Lantern UPC: 783209023932 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze Weight: 2.31 Product Name: One Light Outdoor Wall Lantern UPC: 783209023932 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85096FSBZ Exterior -Wall Mount - 705706 - Capital Lighting, Inc.
Columbus, OH, USA
85096FSBZ Exterior -Wall Mount
705706
85096FSBZ Exterior -Wall Mount 705706
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze Weight: 2.31 Product Name: One Light Outdoor Wall Lantern UPC: 783209023932 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.50
Extension: 7.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Bronze
Weight: 2.31
Product Name: One Light Outdoor Wall Lantern
UPC: 783209023932
Category: Outdoor Wall Mount
Glass: Frosted Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705706
Product Name 85096FSBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details