Capital Lighting, Inc. 85095FSBZ Exterior -Wall Mount 705704

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Extension: 15.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Bronze Weight: 11.88 Product Name: One Light Outdoor Wall Lantern UPC: 783209023390 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Extension: 15.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Bronze Weight: 11.88 Product Name: One Light Outdoor Wall Lantern UPC: 783209023390 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85095FSBZ Exterior -Wall Mount - 705704 - Capital Lighting, Inc.
Columbus, OH, USA
85095FSBZ Exterior -Wall Mount
705704
85095FSBZ Exterior -Wall Mount 705704
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Extension: 15.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Bronze Weight: 11.88 Product Name: One Light Outdoor Wall Lantern UPC: 783209023390 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 31.50
Extension: 15.5
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Bronze
Weight: 11.88
Product Name: One Light Outdoor Wall Lantern
UPC: 783209023390
Category: Outdoor Wall Mount
Glass: Frosted Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705704
Product Name 85095FSBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details