Capital Lighting, Inc. 85099FSBZ Exterior -Hanging 705703

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Bronze Weight: 7.59 Product Name: One Light Outdoor Hanging Lantern UPC: 783209023406 Category: Outdoor Hanging Lantern Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Bronze Weight: 7.59 Product Name: One Light Outdoor Hanging Lantern UPC: 783209023406 Category: Outdoor Hanging Lantern Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85099FSBZ Exterior -Hanging - 705703 - Capital Lighting, Inc.
Columbus, OH, USA
85099FSBZ Exterior -Hanging
705703
85099FSBZ Exterior -Hanging 705703
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Bronze Weight: 7.59 Product Name: One Light Outdoor Hanging Lantern UPC: 783209023406 Category: Outdoor Hanging Lantern Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Bronze
Weight: 7.59
Product Name: One Light Outdoor Hanging Lantern
UPC: 783209023406
Category: Outdoor Hanging Lantern
Glass: Frosted Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705703
Product Name 85099FSBZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details