Capital Lighting, Inc. 30155CDOI Exterior -Wall Mount 705651

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 28.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 14.66 Product Name: Three Light Outdoor Wall Lantern UPC: 783209021754 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 28.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 14.66 Product Name: Three Light Outdoor Wall Lantern UPC: 783209021754 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30155CDOI Exterior -Wall Mount - 705651 - Capital Lighting, Inc.
Columbus, OH, USA
30155CDOI Exterior -Wall Mount
705651
30155CDOI Exterior -Wall Mount 705651
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 28.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 14.66 Product Name: Three Light Outdoor Wall Lantern UPC: 783209021754 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 28.00
Extension: 13.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 14.66
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209021754
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705651
Product Name 30155CDOI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details