Capital Lighting, Inc. 11742WSMA Bathroom Fixtures-Two Lights 705645

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Weight: 4.62 Product Name: Two Light Bath Vanity UPC: 783209026278 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Weight: 4.62 Product Name: Two Light Bath Vanity UPC: 783209026278 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11742WSMA Bathroom Fixtures-Two Lights - 705645 - Capital Lighting, Inc.
Columbus, OH, USA
11742WSMA Bathroom Fixtures-Two Lights
705645
11742WSMA Bathroom Fixtures-Two Lights 705645
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Weight: 4.62 Product Name: Two Light Bath Vanity UPC: 783209026278 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mahogany
Weight: 4.62
Product Name: Two Light Bath Vanity
UPC: 783209026278
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705645
Product Name 11742WSMA Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details