Capital Lighting, Inc. 10125WSOI Mid. Chandeliers-Glass Up 705633

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12.57 Product Name: Five Light Chandelier UPC: 783209025899 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12.57 Product Name: Five Light Chandelier UPC: 783209025899 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10125WSOI Mid. Chandeliers-Glass Up - 705633 - Capital Lighting, Inc.
Columbus, OH, USA
10125WSOI Mid. Chandeliers-Glass Up
705633
10125WSOI Mid. Chandeliers-Glass Up 705633
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12.57 Product Name: Five Light Chandelier UPC: 783209025899 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 22.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 12.57
Product Name: Five Light Chandelier
UPC: 783209025899
Category: Single-Tier Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705633
Product Name 10125WSOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details