Capital Lighting, Inc. 10126ICSN Island/Pool Table-2 Light Bar 705631

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 9.22 Product Name: Two Light Pendant UPC: 783209025905 Category: Island Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Canopy: L 5.25 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 9.22 Product Name: Two Light Pendant UPC: 783209025905 Category: Island Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Canopy: L 5.25 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10126ICSN Island/Pool Table-2 Light Bar - 705631 - Capital Lighting, Inc.
Columbus, OH, USA
10126ICSN Island/Pool Table-2 Light Bar
705631
10126ICSN Island/Pool Table-2 Light Bar 705631
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 9.22 Product Name: Two Light Pendant UPC: 783209025905 Category: Island Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Canopy: L 5.25 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 29.50
Length 29.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 9.22
Product Name: Two Light Pendant
UPC: 783209025905
Category: Island Pendant
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 5.25
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705631
Product Name 10126ICSN Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details