Capital Lighting, Inc. 10131WSOI Foyer/Hall Lanterns-Glass w/Frame 705619

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 11.55 Product Name: Four Light Entry Foyer Pendant UPC: 783209026018 Category: Entry Foyer Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 11.55 Product Name: Four Light Entry Foyer Pendant UPC: 783209026018 Category: Entry Foyer Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10131WSOI Foyer/Hall Lanterns-Glass w/Frame - 705619 - Capital Lighting, Inc.
Columbus, OH, USA
10131WSOI Foyer/Hall Lanterns-Glass w/Frame
705619
10131WSOI Foyer/Hall Lanterns-Glass w/Frame 705619
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 11.55 Product Name: Four Light Entry Foyer Pendant UPC: 783209026018 Category: Entry Foyer Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 32.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 11.55
Product Name: Four Light Entry Foyer Pendant
UPC: 783209026018
Category: Entry Foyer Pendant
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705619
Product Name 10131WSOI Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details