Capital Lighting, Inc. 10156FTSN Sconces-Single Glass 705607

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Wall Sconce UPC: 783209026148 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Wall Sconce UPC: 783209026148 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10156FTSN Sconces-Single Glass - 705607 - Capital Lighting, Inc.
Columbus, OH, USA
10156FTSN Sconces-Single Glass
705607
10156FTSN Sconces-Single Glass 705607
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Wall Sconce UPC: 783209026148 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 8.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 2.2
Product Name: One Light Wall Sconce
UPC: 783209026148
Category: Wall Sconce
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705607
Product Name 10156FTSN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details