Capital Lighting, Inc. 10159WSOI Bathroom Fixtures-Four Lights 705603

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9.21 Product Name: Four Light Bath Vanity UPC: 783209026216 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9.21 Product Name: Four Light Bath Vanity UPC: 783209026216 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10159WSOI Bathroom Fixtures-Four Lights - 705603 - Capital Lighting, Inc.
Columbus, OH, USA
10159WSOI Bathroom Fixtures-Four Lights
705603
10159WSOI Bathroom Fixtures-Four Lights 705603
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9.21 Product Name: Four Light Bath Vanity UPC: 783209026216 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 8.50
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 9.21
Product Name: Four Light Bath Vanity
UPC: 783209026216
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705603
Product Name 10159WSOI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details