Capital Lighting, Inc. 12301KLFN Semi-Flush Mts.-Bowl Style 705476

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Florentine Weight: 4 Product Name: Two Light Semi-Flush Mount UPC: 783209027565 Category: Semi-Flush Mount Glass: Karmel Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Florentine Weight: 4 Product Name: Two Light Semi-Flush Mount UPC: 783209027565 Category: Semi-Flush Mount Glass: Karmel Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12301KLFN Semi-Flush Mts.-Bowl Style - 705476 - Capital Lighting, Inc.
Columbus, OH, USA
12301KLFN Semi-Flush Mts.-Bowl Style
705476
12301KLFN Semi-Flush Mts.-Bowl Style 705476
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Florentine Weight: 4 Product Name: Two Light Semi-Flush Mount UPC: 783209027565 Category: Semi-Flush Mount Glass: Karmel Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Florentine
Weight: 4
Product Name: Two Light Semi-Flush Mount
UPC: 783209027565
Category: Semi-Flush Mount
Glass: Karmel
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705476
Product Name 12301KLFN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details