Capital Lighting, Inc. 85219WSOI Sconces-Pocket 705468

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 5.73 Product Name: Two Light Outdoor Wall Lantern UPC: 783209028227 Category: Outdoor Wall Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 5.73 Product Name: Two Light Outdoor Wall Lantern UPC: 783209028227 Category: Outdoor Wall Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85219WSOI Sconces-Pocket - 705468 - Capital Lighting, Inc.
Columbus, OH, USA
85219WSOI Sconces-Pocket
705468
85219WSOI Sconces-Pocket 705468
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 5.73 Product Name: Two Light Outdoor Wall Lantern UPC: 783209028227 Category: Outdoor Wall Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 21.00
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 5.73
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209028227
Category: Outdoor Wall Mount
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705468
Product Name 85219WSOI Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details