Capital Lighting, Inc. 85218WSOI Sconces-Pocket 705465

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.26 Product Name: One Light Outdoor Wall Lantern UPC: 783209028210 Category: Outdoor Wall Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.26 Product Name: One Light Outdoor Wall Lantern UPC: 783209028210 Category: Outdoor Wall Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85218WSOI Sconces-Pocket - 705465 - Capital Lighting, Inc.
Columbus, OH, USA
85218WSOI Sconces-Pocket
705465
85218WSOI Sconces-Pocket 705465
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.26 Product Name: One Light Outdoor Wall Lantern UPC: 783209028210 Category: Outdoor Wall Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 3.26
Product Name: One Light Outdoor Wall Lantern
UPC: 783209028210
Category: Outdoor Wall Mount
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705465
Product Name 85218WSOI Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details