Capital Lighting, Inc. 12312KLFN Sconces-Double Glass 705449

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Florentine Weight: 2.4 Product Name: Two Light Wall Sconce UPC: 783209027640 Category: Wall Sconce Glass: Karmel Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Florentine Weight: 2.4 Product Name: Two Light Wall Sconce UPC: 783209027640 Category: Wall Sconce Glass: Karmel Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12312KLFN Sconces-Double Glass - 705449 - Capital Lighting, Inc.
Columbus, OH, USA
12312KLFN Sconces-Double Glass
705449
12312KLFN Sconces-Double Glass 705449
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Florentine Weight: 2.4 Product Name: Two Light Wall Sconce UPC: 783209027640 Category: Wall Sconce Glass: Karmel Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 13.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Florentine
Weight: 2.4
Product Name: Two Light Wall Sconce
UPC: 783209027640
Category: Wall Sconce
Glass: Karmel
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705449
Product Name 12312KLFN Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details