Capital Lighting, Inc. 12313KLFN Bathroom Fixtures-Two Lights 705447

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Florentine Weight: 1.9 Product Name: Two Light Bath Vanity UPC: 783209027657 Category: Bath Vanity Glass: Karmel Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Florentine Weight: 1.9 Product Name: Two Light Bath Vanity UPC: 783209027657 Category: Bath Vanity Glass: Karmel Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12313KLFN Bathroom Fixtures-Two Lights - 705447 - Capital Lighting, Inc.
Columbus, OH, USA
12313KLFN Bathroom Fixtures-Two Lights
705447
12313KLFN Bathroom Fixtures-Two Lights 705447
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Florentine Weight: 1.9 Product Name: Two Light Bath Vanity UPC: 783209027657 Category: Bath Vanity Glass: Karmel Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Florentine
Weight: 1.9
Product Name: Two Light Bath Vanity
UPC: 783209027657
Category: Bath Vanity
Glass: Karmel
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705447
Product Name 12313KLFN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details