Capital Lighting, Inc. 12315KLFN Bathroom Fixtures-Four Lights 705446

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Florentine Weight: 3.45 Product Name: Four Light Bath Vanity UPC: 783209027671 Category: Bath Vanity Glass: Karmel Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Florentine Weight: 3.45 Product Name: Four Light Bath Vanity UPC: 783209027671 Category: Bath Vanity Glass: Karmel Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12315KLFN Bathroom Fixtures-Four Lights - 705446 - Capital Lighting, Inc.
Columbus, OH, USA
12315KLFN Bathroom Fixtures-Four Lights
705446
12315KLFN Bathroom Fixtures-Four Lights 705446
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Florentine Weight: 3.45 Product Name: Four Light Bath Vanity UPC: 783209027671 Category: Bath Vanity Glass: Karmel Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Florentine
Weight: 3.45
Product Name: Four Light Bath Vanity
UPC: 783209027671
Category: Bath Vanity
Glass: Karmel
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705446
Product Name 12315KLFN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details