Capital Lighting, Inc. 8222FTNI Exterior -Sconces 705397

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Weight: 5.6 Product Name: One Light Outdoor Wall Mount UPC: 783209822207 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Weight: 5.6 Product Name: One Light Outdoor Wall Mount UPC: 783209822207 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8222FTNI Exterior -Sconces - 705397 - Capital Lighting, Inc.
Columbus, OH, USA
8222FTNI Exterior -Sconces
705397
8222FTNI Exterior -Sconces 705397
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Weight: 5.6 Product Name: One Light Outdoor Wall Mount UPC: 783209822207 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 21.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Iron
Weight: 5.6
Product Name: One Light Outdoor Wall Mount
UPC: 783209822207
Category: Outdoor Wall Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705397
Product Name 8222FTNI Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details